location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-FS750/28-30 network switch Managed Fast Ethernet (10/100) 1U Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-FS750/28-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-FS750/28-30
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0767035203928 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Allied Telesis AT-FS750/28-30 user manual (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Allied Telesis AT-FS750/28-30 network switch Managed Fast Ethernet (10/100) 1U Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed Web-based management SNMPv1/v2c/v3
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 26
  • - 10BASE-T, 100BASE-TX, 100BASE-T, 1000BASE-T
  • - MAC address table: 8000 entries Switching capacity: 12.8 Gbit/s
  • - 200 Access Control List (ACL)
  • - 1U Rack mounting
  • - Power supply included
Long product name Allied Telesis AT-FS750/28-30 network switch Managed Fast Ethernet (10/100) 1U Grey :
The long product name of Allied Telesis AT-FS750/28-30 network switch Managed Fast Ethernet (10/100) 1U Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24-port 10/100TX + 2x 10/100/1000T + 2x SFP/1000T Combo Ports, UK power cord
More>>>
Allied Telesis AT-FS750/28-30 network switch Managed Fast Ethernet (10/100) 1U Grey:
The official description of Allied Telesis AT-FS750/28-30 network switch Managed Fast Ethernet (10/100) 1U Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast Ethernet WebSmart Switch
These advanced Allied Telesis WebSmart switches integrate the simplicity of unmanaged switches with the performance and reliability of managed switches to provide a cost-effective, yet secure and reliable, solution for users to integrate management at the edge of their networks. With user-friendly web-based management, the FS750 Series is an ideal option for integrating simple management and security into a network solution.

Short summary description Allied Telesis AT-FS750/28-30 network switch Managed Fast Ethernet (10/100) 1U Grey:
This short summary of the Allied Telesis AT-FS750/28-30 network switch Managed Fast Ethernet (10/100) 1U Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-FS750/28-30, Managed, Fast Ethernet (10/100), Rack mounting, 1U

Long summary description Allied Telesis AT-FS750/28-30 network switch Managed Fast Ethernet (10/100) 1U Grey:
This is an auto-generated long summary of Allied Telesis AT-FS750/28-30 network switch Managed Fast Ethernet (10/100) 1U Grey based on the first three specs of the first five spec groups.

Allied Telesis AT-FS750/28-30. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 26. MAC address table: 8000 entries, Switching capacity: 12.8 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Quality of Service (QoS) support
Yes
Web-based management
Yes
System event log
Yes
MIB support
RFC 1213 MIB-II, RFC 1643 Ethernet MIB, RFC 1493 Bridge MIB, RFC 2131 DHCP client, Private Enterprise MIB
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
26
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Fast Ethernet (copper) ports quantity
24
Gigabit Ethernet (copper) ports quantity
2
Combo SFP ports quantity
2
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ad, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 100BASE-T, 1000BASE-T
Port mirroring
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
Head-of-line (HOL) blocking
Yes
VLAN support
Yes
Virtual LAN features
VLAN Identifier ( VLAN ID), Tagged VLAN, Port-based VLAN
Number of VLANs
256
Data transmission
Switching capacity *
12.8 Gbit/s
Forwarding rate
9.5 Mpps
MAC address table *
8000 entries
Number of queues
4
Jumbo frames support
Yes
Jumbo frames
10000
Packet buffer memory
4.1 MB
Security
DHCP features
DHCP client
Access Control List (ACL)
Yes
Access Control List (ACL) rules
200
IGMP snooping
Yes
Security
Security algorithms
802.1x RADIUS, SNMPv3
MAC address filtering
Yes
Authentication
MAC-based authentication, Port-based authentication
Password protection
Yes
Authentication type
RADIUS
Multicast features
Multicast support
Yes
Number of multicast groups filtered
256
Protocols
Management protocols
SNMPv1/v2c/v3
Design
Rack mounting *
Yes
Form factor
1U
Product colour
Grey
LED indicators
Yes
Certification
UL60950-1 2nd edition (UL) FCC/EN55022/CISPR 22 Class A VCCI Class A C-Tick EN60950 (TUV) EN55024 CE Mark CSA / cUL
Performance
Memory type
DRAM
Internal memory
128 MB
Flash memory
16 MB
Firmware upgradeable
Yes
Power
Power supply included *
Yes
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (max)
8.7 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
330 mm
Depth
180 mm
Height
44 mm
Weight
2.2 kg
Packaging data
Manual
Yes
Rack mount kit
Yes
Brand Image Product code Product Stock Price from
Allied Telesis AT-FS750/20-30 network switch Managed Fast Ethernet (10/100) 1U Grey Allied Telesis AT-FS750/20-30 network switch Managed Fast Ethernet (10/100) 1U Grey
(show image)
AT-FS750/20-30 AT-FS750/20-30 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis AT-FS750/52-30 network switch Managed Fast Ethernet (10/100) 1U Grey Allied Telesis AT-FS750/52-30 network switch Managed Fast Ethernet (10/100) 1U Grey
(show image)
AT-FS750/52-30 AT-FS750/52-30 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis AT-FS750/28PS-30 network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Grey Allied Telesis AT-FS750/28PS-30 network switch Managed Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Grey
(show image)
AT-FS750/28PS-30 AT-FS750/28PS-30 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)